Manufacturer: Nexperia USA Inc.
Win Source Part Number: 103815-74HC154D,653
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC DECODER/DEMUX 1 X 4:16 24-SO
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 103815-74HC154D,653 | 568-74HC154D,653TR-ND |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC154D,653 | Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 6 volts |