NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14SSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC132DB,112 | 74HC132DB,112 | 74HC132DB,112 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND Gate |
| Logic Family | CMOS | ||
| IC Package Type | SOP; SSOP; Other; SSOP14 | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |