IC GATE AND 3CH 3-INP 14SO
AND Gate IC 3 Channel 14-SO
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74HC11D-Q100118 | 74HC11D-Q100118 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND; AND Gate |
| IC Package Type | Other; AEC-Q100 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 2V ~ 6V |