IC AND 3-CIR 3-IN 14-SO
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 098271-74HC11D,653
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE AND 3CH 3-INP 14SO
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-74HC11D,653TR-ND | 098271-74HC11D,653 | 74HC11D,653 | 74HC11D,653 | 74HC11D,653 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74HC11D,653 | Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND; AND Gate | |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Inputs | 3 | 3 | 3 | ||
| Propagation Delay | 17 ns | 17 ns | 17 ns | ||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |