NXP Semiconductors Logic - Logic - Gates and Inverters - 74HC08DBT 74HC08DBT

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040282-74HC08DBT Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): 74HC08DBT74HC08DB-T; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Lead Free
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040282-74HC08DBT Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): 74HC08DBT74HC08DB-T; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC08DBT - 1040282-74HC08DBT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC08DBT
1040282-74HC08DBT
Logic - Logic - Gates and Inverters - 74HC08DBT 1040282-74HC08DBT
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040282-74HC08DBT Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): 74HC08DBT74HC08DB-T; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Lead Free

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040282-74HC08DBT
Categories: Logic - Gates and Inverters
Alternative Parts (Cross-Reference): 74HC08DBT74HC08DB-T;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free

Buy Now
Quad Logic IC - 705-74HC08DBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-74HC08DBT
Quad Logic IC 705-74HC08DBT
Hc/uh Series Quad 2-INPUT And Gate PDSO14 Product overview: 74HC08DBT from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC08DBT can be used for catalog matching and distributor lookup.

Hc/uh Series Quad 2-INPUT And Gate PDSO14 Product overview: 74HC08DBT from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC08DBT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1040282-74HC08DBT 705-74HC08DBT
Product Name Logic - Logic - Gates and Inverters - 74HC08DBT Quad Logic IC
Gate Type NOT AND
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54AC02DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers