AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC AND 4-CIR 2-IN 14-SSOP
AND Gate IC 4 Channel 14-SSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC08DB,112 | 568-74HC08DB,112-ND | 74HC08DB,112 |
| Product Name | Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND; AND Gate |
| Logic Family | CMOS | ||
| IC Package Type | SOP; SSOP; Other; SSOP14 | SSOP; Other; "14-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 2 | 2 |