Inverter IC 6 Channel 14-DIP
IC INVERTER 6CH 1-INP 14DIP
Inverter IC 6 Channel 14-DIP
Hex, DIP-14 Package, 5 V (Typ.) Supply Voltage, -40 To +125°C Operating Temperature, Inverters
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-1385-5-ND | 74HC04N,652 | 74HC04N,652 | 70012344 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | INVERTER; DIP-14; INVERTER LOGIC; 5 V (TYP.); -40; +125; 400 NS (MAX.) @ 6 V TR |
| Gate Type | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 1 | 1 | 1 | |
| Propagation Delay | 14 ns | |||
| Low Level Output Current (Sink) | 5.2 mA |