NXP Semiconductors Gates and Inverters 74HC02N,652

Description
NOR Gate IC 4 Channel 14-DIP
Request a Quote Datasheet
Description
NOR Gate IC 4 Channel 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 568-1382-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
568-1382-5-ND
Gates and Inverters 568-1382-5-ND
NOR Gate IC 4 Channel 14-DIP

NOR Gate IC 4 Channel 14-DIP

Buy Now Datasheet
 - 74HC02N,652 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
NOR GATE; PDIP-14; NOR LOGIC; 2 TO 6V; -40; +125 - 70012340 - Allied Electronics, Inc.
Fort Worth, TX, USA
NOR GATE; PDIP-14; NOR LOGIC; 2 TO 6V; -40; +125
70012340
NOR GATE; PDIP-14; NOR LOGIC; 2 TO 6V; -40; +125 70012340
Quad 2 Input, 2 To 6 V Supply Voltage, -40 TO +125°C Operating Temperature, NOR gates Output capability is standard ICC category of SSI The device are high speed si gate CMOS devices and are pin compatible with low power schottkyy TTL (LSTTL). The device provide the 2 input NOR function.

Quad 2 Input, 2 To 6 V Supply Voltage, -40 TO +125°C Operating Temperature, NOR gates

  • Output capability is standard
  • ICC category of SSI
    The device are high speed si gate CMOS devices and are pin compatible with low power schottkyy TTL (LSTTL). The device provide the 2 input NOR function.
Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC02N,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC02N,652
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC02N,652
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - 74HC02N,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC02N,652
Gates and Inverters 74HC02N,652
NOR Gate IC 4 Channel 14-DIP

NOR Gate IC 4 Channel 14-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 568-1382-5-ND 74HC02N,652 70012340 74HC02N,652 74HC02N,652
Product Name Gates and Inverters NOR GATE; PDIP-14; NOR LOGIC; 2 TO 6V; -40; +125 Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR OR; NOR NOR NOR NOR; NOR Gate
Supply Voltage 2V ~ 6V 2V ~ 6V
Inputs 2 2 2
Propagation Delay 15 ns
Low Level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 706-74AHCT259D112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type, Latch
Supply Voltage 5.5 V
Propagation Delay 23 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details