Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095250-74HC02D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: 74HC02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC02DTG4; SN74HC02DT; SN74HC02DR;
Introduction Date: December 01, 1990
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 095250-74HC02D |
| Product Name | Logic - Logic - Gates and Inverters - 74HC02D |
| Gate Type | NOT; NOR; NOR Gate |
| Supply Voltage | 2 V ~ 6 V |
| Inputs | 2 |
| Propagation Delay | 15 ns |