Manufacturer: NXP
Win Source Part Number: 26372-74F827N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 64mA
Number of Elements: 1
Number of Bits per Element: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 26372-74F827N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F827N |
| Supply Voltage (VS) | 4.5 to 5.5 volts |