NXP Semiconductors Hard To Find - 74F395 74F395

Description
Manufacturer: NXP Win Source Part Number: 1131352-74F395 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131352-74F395 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74F395 - 1131352-74F395 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74F395
1131352-74F395
Hard To Find - 74F395 1131352-74F395
Manufacturer: NXP Win Source Part Number: 1131352-74F395 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1131352-74F395
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131352-74F395
Product Name Hard To Find - 74F395
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195NSR - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - 74LV595DB,118 - 1009086-74LV595DB,118 - Win Source Electronics
Specs
Supply Voltage 1 V ~ 3.6 V
Output Characteristics Tri-State
Package Type SOP; SSOP; Other; 16-SSOP
View Details
5 suppliers
Logic - Shift Registers - 74HC594DB,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details