NXP Semiconductors Logic - Logic - Counters, Dividers - 74F393D 74F393D

Description
Manufacturer: NXP Win Source Part Number: 164867-74F393D Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 164867-74F393D Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74F393D - 164867-74F393D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74F393D
164867-74F393D
Logic - Logic - Counters, Dividers - 74F393D 164867-74F393D
Manufacturer: NXP Win Source Part Number: 164867-74F393D Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 164867-74F393D
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 164867-74F393D
Product Name Logic - Logic - Counters, Dividers - 74F393D
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Logic - Counters, Dividers - 74LVC163DB,118 - 765655-74LVC163DB,118 - Win Source Electronics
Specs
Supply Voltage 1.2 V ~ 3.6 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
CD54HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD54HC4024F - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,WAFERSALE
Logic Family HC
View Details
3 suppliers
Logic - Counters, Dividers - 74HC393BQ,115 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 107 MHz
View Details