NXP Semiconductors Logic - Logic - Flip Flops - 74F273AN 74F273AN

Description
Manufacturer: NXP Win Source Part Number: 1131331-74F273AN Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131331-74F273AN Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F273AN
1131331-74F273AN
Logic - Logic - Flip Flops - 74F273AN 1131331-74F273AN
Manufacturer: NXP Win Source Part Number: 1131331-74F273AN Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1131331-74F273AN
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1131331-74F273AN
Product Name Logic - Logic - Flip Flops - 74F273AN
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC175PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 5476DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Hex D-type flip-flop with reset; positive-edge trigger - 74HCT174D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers