NXP Semiconductors SHIFT REGISTER; PDIP; BIPOLAR LOGIC; 5.0 V (NOM.); -1 MA (HIGH), 20 MA (LOW) O/P 74F164N

Description
5.0 V (Nom.) Supply Voltage, -1 mA (High), 20 mA (Low) Output Current, Shift Register Gated serial data inputs Typical shift frequency of 100MHz Asynchronous master reset Buffered clock and data inputs This is an 8-bit edge-triggered shift register with serial data entry and an output from each of the eight stages. data is entered through one of two inputs, either input can be used as an active High enable for data entry through the other input. both in
Description
5.0 V (Nom.) Supply Voltage, -1 mA (High), 20 mA (Low) Output Current, Shift Register Gated serial data inputs Typical shift frequency of 100MHz Asynchronous master reset Buffered clock and data inputs This is an 8-bit edge-triggered shift register with serial data entry and an output from each of the eight stages. data is entered through one of two inputs, either input can be used as an active High enable for data entry through the other input. both in

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
SHIFT REGISTER; PDIP; BIPOLAR LOGIC; 5.0 V (NOM.); -1 MA (HIGH), 20 MA (LOW) O/P
70012331
SHIFT REGISTER; PDIP; BIPOLAR LOGIC; 5.0 V (NOM.); -1 MA (HIGH), 20 MA (LOW) O/P 70012331
5.0 V (Nom.) Supply Voltage, -1 mA (High), 20 mA (Low) Output Current, Shift Register Gated serial data inputs Typical shift frequency of 100MHz Asynchronous master reset Buffered clock and data inputs This is an 8-bit edge-triggered shift register with serial data entry and an output from each of the eight stages. data is entered through one of two inputs, either input can be used as an active High enable for data entry through the other input. both in

5.0 V (Nom.) Supply Voltage, -1 mA (High), 20 mA (Low) Output Current, Shift Register

  • Gated serial data inputs
  • Typical shift frequency of 100MHz
  • Asynchronous master reset
  • Buffered clock and data inputs
    This is an 8-bit edge-triggered shift register with serial data entry and an output from each of the eight stages. data is entered through one of two inputs, either input can be used as an active High enable for data entry through the other input. both in
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Shift Registers
Product Number 70012331
Product Name SHIFT REGISTER; PDIP; BIPOLAR LOGIC; 5.0 V (NOM.); -1 MA (HIGH), 20 MA (LOW) O/P
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS395A/BEA - Rochester Electronics
Rochester Electronics
Specs
Register Type Universal
Output Characteristics 3-State
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-NPIC6C4894DYCT-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
4 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers