NXP Semiconductors 30MA Logic IC 74F06N

Description
IC INVERTER/BUFF DRVR 30MA 14DIP Product overview: 74F06N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 30MA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F06N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERTER/BUFF DRVR 30MA 14DIP Product overview: 74F06N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 30MA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F06N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30MA Logic IC - 705-74F06N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30MA Logic IC
705-74F06N
30MA Logic IC 705-74F06N
IC INVERTER/BUFF DRVR 30MA 14DIP Product overview: 74F06N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 30MA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F06N can be used for catalog matching and distributor lookup.

IC INVERTER/BUFF DRVR 30MA 14DIP Product overview: 74F06N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 30MA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F06N can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 74F06N - 053511-74F06N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74F06N
053511-74F06N
Logic - Logic - Gates and Inverters - 74F06N 053511-74F06N
Manufacturer: NXP Win Source Part Number: 053511-74F06N Packaging: Tube/Rail Features: Open Collector Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 64mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 053511-74F06N
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 64mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-74F06N 053511-74F06N
Product Name 30MA Logic IC Logic - Logic - Gates and Inverters - 74F06N
Gate Type NOT NOT; Inverter
Inputs 6 6
Propagation Delay 6 ns 6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHC1G08GV-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details