NXP Semiconductors Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AVCH4T245D,118

Description
Win Source Part Number: 1214296-74AVCH4T245D ,118 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 0.8V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 2156-74AVCH4T245D,11 8,568-74AVCH4T245D,1 18TR,NEXNXP74AVCH4T2 45D,118,954-74AVCH4T 245D118 Base Product Number: 74AVCH4
Request a Quote Datasheet
Description
Win Source Part Number: 1214296-74AVCH4T245D ,118 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 0.8V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 2156-74AVCH4T245D,11 8,568-74AVCH4T245D,1 18TR,NEXNXP74AVCH4T2 45D,118,954-74AVCH4T 245D118 Base Product Number: 74AVCH4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1214296-74AVCH4T245D,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1214296-74AVCH4T245D,118
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1214296-74AVCH4T245D,118
Win Source Part Number: 1214296-74AVCH4T245D ,118 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 0.8V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 2156-74AVCH4T245D,11 8,568-74AVCH4T245D,1 18TR,NEXNXP74AVCH4T2 45D,118,954-74AVCH4T 245D118 Base Product Number: 74AVCH4

Win Source Part Number: 1214296-74AVCH4T245D,118
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AVCH
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Translation Transceiver
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 2156-74AVCH4T245D,118,568-74AVCH4T245D,118TR,NEXNXP74AVCH4T245D,118,954-74AVCH4T245D118
Base Product Number: 74AVCH4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1214296-74AVCH4T245D,118
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
 - DS32ELX0421SQE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WQFN48
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74HCT366D-Q100,118 - Rochester Electronics
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details