Win Source Part Number: 1013645-74AVC2T45GF,
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVC
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.8 V ~ 3.6 V
Voltage - VCCB: 0.8 V ~ 3.6 V
Package / Case: 8-XFDFN
Supplier Device Package: 8-XSON (1.35x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 2156-74AVC2T45GF,115
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 1013645-74AVC2T45GF,115 |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |