NXP Semiconductors Hard To Find - 74AVC16834 74AVC16834

Description
Manufacturer: NXP Win Source Part Number: 1131127-74AVC16834 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131127-74AVC16834 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74AVC16834 - 1131127-74AVC16834 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74AVC16834
1131127-74AVC16834
Hard To Find - 74AVC16834 1131127-74AVC16834
Manufacturer: NXP Win Source Part Number: 1131127-74AVC16834 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1131127-74AVC16834
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131127-74AVC16834
Product Name Hard To Find - 74AVC16834
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC594D-Q100,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 1371373-74LV595D,112 - Win Source Electronics
Specs
Supply Voltage 1V ~ 3.6V
Output Characteristics Tri-State
Package Type SOIC
View Details
7 suppliers
Shift Registers - 9328FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details