IC INVERT SCHMITT 3CH 3-IN 8XSON
Inverter IC 3 Channel Schmitt Trigger 8-XSON (1.95x1)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74AUP3G14GNX | 74AUP3G14GNX |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter |
| Supply Voltage | 3.6V | 3.6V; 0.8V ~ 3.6V |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |