The 74AUP3G04GD,125 is a low-power triple inverter from Quarktwin Technology Ltd. It operates within a supply voltage range of 0.8 V to 3.6 V and features Schmitt trigger action at all inputs, allowing for tolerance of slower input rise and fall times. The device is designed for low static power consumption, with a maximum I_CC of 0.9 µA, making it suitable for battery-operated applications. This inverter is specified for partial power-down applications, utilizing I_OFF circuitry to disable outputs and prevent backflow current when powered down. It offers high noise immunity and complies with various JEDEC standards for different voltage ranges. The device also includes robust ESD protection, exceeding 5000 V for HBM and 200 V for MM, ensuring reliability in various environments. The 74AUP3G04GD is available in an extremely thin small outline package (XSON8) with no leads, measuring 3 x 2 x 0.5 mm, and is rated for operation in temperatures from -40 °C to +125 °C. This combination of features makes it a suitable choice for engineers looking for a compact, efficient inverter for their projects.
IC INVERTER 3CH 3-INP 8XSON Product overview: 74AUP3G04GD,125 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP3G04GD,125 can be used for catalog matching and distributor lookup.
IC INVERTER 3CH 3-INP 8XSON
Inverter IC 3 Channel 8-XSON (2x3)
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AUP3G04GD,125 | 74AUP3G04GD,125 | 74AUP3G04GD,125 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V |
| Inputs | 3 | 3 | |
| Propagation Delay | 5.4 ns |