- Trained on our vast library of engineering resources.

NXP Semiconductors Logic - Logic - Gates and Inverters - 74AUP1G00GM,115 74AUP1G00GM,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102309-74AUP1G00GM,1 15 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-XSON, SOT886 (1.45x1) Dimension: 6-XFDFN Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G00GM,115 - 102309-74AUP1G00GM,115 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - 74AUP1G00GM,115
102309-74AUP1G00GM,115
Logic - Logic - Gates and Inverters - 74AUP1G00GM,115 102309-74AUP1G00GM,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102309-74AUP1G00GM,1 15 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-XSON, SOT886 (1.45x1) Dimension: 6-XFDFN Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102309-74AUP1G00GM,115
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-XSON, SOT886 (1.45x1)
Dimension: 6-XFDFN
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G00GM,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G00GM,115
Gates and Inverters 74AUP1G00GM,115
NAND Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

NAND Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G00GM,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G00GM,115
Gates and Inverters 74AUP1G00GM,115
NAND Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

NAND Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
 - 74AUP1G00GM,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia 74AUP1G00GM - NAND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, XSON6

Nexperia 74AUP1G00GM - NAND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, XSON6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Rochester Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number 102309-74AUP1G00GM,115 74AUP1G00GM,115 74AUP1G00GM,115
Product Name Logic - Logic - Gates and Inverters - 74AUP1G00GM,115 Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND Gate AND; NAND
Supply Voltage 0.8 V ~ 3.6 V 3.6V; 0.8V ~ 3.6V
Inputs 2 2
Propagation Delay 6.5 ns
Low Level Output Current (Sink) 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NAND
Supply Voltage 6 V
Logic Family HCMOS
View Details
Low-power configurable gate with voltage-level translator - 74AUP1T58GM,115 - Nexperia B.V.
Specs
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 2.3 - 3.6
Logic Family CMOS
Propagation Delay 8.7 ns
View Details
CD54HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - 5962-8984301CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54AC00/QCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type DIP; Other; DIP14
View Details
4 suppliers