Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Manufacturer: NXP
Win Source Part Number: 765238-74ALVCH16540D
Series: 74ALVCH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.2 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 74ALVCH16540DGG,51-ND | 765238-74ALVCH16540DGG,51 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH16540DGG,51 |
| Supply Voltage (VS) | 1.2 to 3.6 volts | 1.2 to 3.6 volts |