NXP Semiconductors Electronic Wholesale - 74ALVC125D 74ALVC125D

Description
Manufacturer: NXP Win Source Part Number: 751489-74ALVC125D Manufacturer Homepage: www.nxp.com Reference case: SOP-14 Reference Date Code: 2013 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 751489-74ALVC125D Manufacturer Homepage: www.nxp.com Reference case: SOP-14 Reference Date Code: 2013 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - 74ALVC125D - 751489-74ALVC125D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 74ALVC125D
751489-74ALVC125D
Electronic Wholesale - 74ALVC125D 751489-74ALVC125D
Manufacturer: NXP Win Source Part Number: 751489-74ALVC125D Manufacturer Homepage: www.nxp.com Reference case: SOP-14 Reference Date Code: 2013 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 751489-74ALVC125D
Manufacturer Homepage: www.nxp.com
Reference case: SOP-14
Reference Date Code: 2013
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Buffers & Line Drivers 3.3V 2 BUF/LN DVR LOWOUTENBL3S - 568-74ALVC125D - Utmel Electronic Limited
Hong Kong, China
Buffers & Line Drivers 3.3V 2 BUF/LN DVR LOWOUTENBL3S
568-74ALVC125D
Buffers & Line Drivers 3.3V 2 BUF/LN DVR LOWOUTENBL3S 568-74ALVC125D
Buffers & Line Drivers 3.3V 2 BUF/LN DVR LOWOUTENBL3S

Buffers & Line Drivers 3.3V 2 BUF/LN DVR LOWOUTENBL3S

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Buffer Amplifiers
Product Number 751489-74ALVC125D 568-74ALVC125D
Product Name Electronic Wholesale - 74ALVC125D Buffers & Line Drivers 3.3V 2 BUF/LN DVR LOWOUTENBL3S
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD820AR-3V-REEL - 859717-AD820AR-3V-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Buffers, Drivers, Receivers, Transceivers - 74FCT163244CPFG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details