NXP Semiconductors Integrated Circuits (ICs) - Logic - Gates and Inverters 74ALVC08PW,118

Description
AND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
AND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74ALVC08PW,118 - Rochester Electronics
Newburyport, MA, United States
AND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040111-74ALVC08PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040111-74ALVC08PW,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040111-74ALVC08PW,118
Win Source Part Number: 1040111-74ALVC08PW,1 18 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN74LVC08APWR; SN74ALVC08PWR; SN74ALVC08IPWRQ1; 74VCX08MTC; 74VCX08MTCX; 74LVC08APW-Q100,11; Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: NXP Semiconductors Other Names: 2156-74ALVC08PW,118- 954

Win Source Part Number: 1040111-74ALVC08PW,118
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SN74LVC08APWR; SN74ALVC08PWR; SN74ALVC08IPWRQ1; 74VCX08MTC; 74VCX08MTCX; 74LVC08APW-Q100,11;
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: NXP Semiconductors
Other Names: 2156-74ALVC08PW,118-954

Buy Now Datasheet
IC GATE AND Product overview: 74ALVC08PW,118 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ALVC08PW,118 can be used for catalog matching and distributor lookup.

IC GATE AND Product overview: 74ALVC08PW,118 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ALVC08PW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74ALVC08PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ALVC08PW,118
Gates and Inverters 74ALVC08PW,118
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ALVC08PW,118 1040111-74ALVC08PW,118 705-74ALVC08PW,118 74ALVC08PW,118
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters
Gate Type AND NOT AND
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT04PW-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - 38510/38302B2A - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details