NXP Semiconductors Hard To Find - 74AHCT594PW 74AHCT594PW

Description
Manufacturer: NXP Win Source Part Number: 1130809-74AHCT594PW Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1130809-74AHCT594PW Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74AHCT594PW - 1130809-74AHCT594PW - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74AHCT594PW
1130809-74AHCT594PW
Hard To Find - 74AHCT594PW 1130809-74AHCT594PW
Manufacturer: NXP Win Source Part Number: 1130809-74AHCT594PW Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1130809-74AHCT594PW
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1130809-74AHCT594PW
Product Name Hard To Find - 74AHCT594PW
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 1082657-NPIC6C596ABQX - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Number of units in IC 1
View Details
8 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 100341W-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details