- Trained on our vast library of engineering resources.

NXP Semiconductors Logic - Logic - Gates and Inverters - 74AHCT2G08DP,125 74AHCT2G08DP,125

Description
74AHCT2G08 - Dual 2-input AND gate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AHCT2G08DP,125 - Rochester Electronics
Newburyport, MA, United States
74AHCT2G08 - Dual 2-input AND gate

74AHCT2G08 - Dual 2-input AND gate

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHCT2G08DP,125 - 109609-74AHCT2G08DP,125 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - 74AHCT2G08DP,125
109609-74AHCT2G08DP,125
Logic - Logic - Gates and Inverters - 74AHCT2G08DP,125 109609-74AHCT2G08DP,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 109609-74AHCT2G08DP, 125 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 109609-74AHCT2G08DP,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 74AHCT2G08DP,125 109609-74AHCT2G08DP,125
Product Name Logic - Logic - Gates and Inverters - 74AHCT2G08DP,125
Gate Type AND NOT; AND; AND Gate
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP8 SOP; SSOP; TSSOP; Other; 8-TSSOP
Supply Voltage 4.5 V ~ 5.5 V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 1460936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NAND
Supply Voltage 5.5 V
Logic Family HCMOS
View Details
 - 54L51J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
SN54AHCT08-SP Quadruple 2-Input Positive-AND Gates - 5962-9682101VCA - Texas Instruments
Specs
Gate Type AND
Logic Family AHCT
Propagation Delay 9 ns
View Details
<p>High Voltage CMOS Logic ICs<analog></analog></p> - BU4052BCFV - ROHM Semiconductor GmbH
Specs
Supply Voltage 3V
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details