NAND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-SO
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74AHCT00D,118 | 74AHCT00D,118 |
| Product Name | Gates and Inverters | |
| Gate Type | AND; NAND | NAND; NAND Gate |
| Logic Family | CMOS | |
| IC Package Type | Other; SOT108 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 4.5V ~ 5.5V |