NXP Semiconductors Logic - Logic - Specialty Logic - 74ABT899D,112 74ABT899D,112

Description
Manufacturer: NXP Win Source Part Number: 124363-74ABT899D,112 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Number of Bits: 9 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SO Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 124363-74ABT899D,112 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Number of Bits: 9 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SO Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74ABT899D,112 - 124363-74ABT899D,112 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74ABT899D,112
124363-74ABT899D,112
Logic - Logic - Specialty Logic - 74ABT899D,112 124363-74ABT899D,112
Manufacturer: NXP Win Source Part Number: 124363-74ABT899D,112 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Number of Bits: 9 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SO Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 124363-74ABT899D,112
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Number of Bits: 9
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SO
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 9BIT Logic IC - 703-74ABT899D,112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 9BIT Logic IC
703-74ABT899D,112
Dual 9BIT Logic IC 703-74ABT899D,112
IC 9BIT DUAL LATCH TXRX 28SOIC Product overview: 74ABT899D,112 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 9BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74ABT899D,112 can be used for catalog matching and distributor lookup.

IC 9BIT DUAL LATCH TXRX 28SOIC Product overview: 74ABT899D,112 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 9BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74ABT899D,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 124363-74ABT899D,112 703-74ABT899D,112
Product Name Logic - Logic - Specialty Logic - 74ABT899D,112 Dual 9BIT Logic IC
Gate Type Parity Generator/Checker
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT04APWJDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details