NXP Semiconductors Latches 74ABT573ADB,118

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ABT573ADB,118-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ABT573ADB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ABT573ADB,118
Integrated Circuits (ICs) - Logic - Latches 74ABT573ADB,118
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Logic - Latches - 74ABT573ADB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ABT573ADB,118
Logic - Latches 74ABT573ADB,118
IC OCTAL D TRANSP LATCH 20SSOP

IC OCTAL D TRANSP LATCH 20SSOP

Supplier's Site Datasheet
Latches - 74ABT573ADB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet
Latches - 74ABT573ADB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ABT573ADB,118-ND 74ABT573ADB,118 74ABT573ADB,118 74ABT573ADB,118 74ABT573ADB,118
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 8302001SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
2 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
Logic - Latches - 74ACTQ16373MTD - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details