The 74ABT374AD is an octal D-type flip-flop with positive-edge triggering and 3-state outputs, designed for driving heavily loaded buses and memory interfaces. It is packaged in a SO20 plastic small outline package with a body width of 7.5 mm. The device operates from -40°C to +85°C, features power-on 3-state and power-on reset, and provides output drive capability of +64 mA/-32 mA. It complies with JESD78B class II level A for latch-up protection and meets ESD protection levels of HBM >2000 V and MM >200 V. The outputs are controlled independently by an active LOW output enable (OE) signal and a clock input (CP).
IC FF D-TYPE SNGL 8BIT 20SO Product overview: 74ABT374AD,118 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ABT374AD,118 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 706-74ABT374AD,118 |
| Product Name | 8-bit 8BIT Logic IC |
| Supply Voltage | 4.5V ~ 5.5V |