Manufacturer: NXP
Win Source Part Number: 164532-74ABT240DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Buffers & Line Drivers OCT BUFFER INV 3-S
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 164532-74ABT240DB | 568-74ABT240DB |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT240DB | Buffers & Line Drivers OCT BUFFER INV 3-S |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |