NXP Semiconductors Logic - Logic - Gates and Inverters - 74ABT20D,118 74ABT20D,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 132428-74ABT20D,118 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 15mA, 20mA Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF Current - Quiescent (Max): 50μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 132428-74ABT20D,118 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 15mA, 20mA Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF Current - Quiescent (Max): 50μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74ABT20D,118 - 132428-74ABT20D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ABT20D,118
132428-74ABT20D,118
Logic - Logic - Gates and Inverters - 74ABT20D,118 132428-74ABT20D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 132428-74ABT20D,118 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 15mA, 20mA Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF Current - Quiescent (Max): 50μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 132428-74ABT20D,118
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 15mA, 20mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Current - Quiescent (Max): 50μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 132428-74ABT20D,118
Product Name Logic - Logic - Gates and Inverters - 74ABT20D,118
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 4
Propagation Delay 3.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Logic Gates - 8139204 - RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family CMOS; Nand
View Details
Logic - Gates and Inverters - 54ALS11AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details