NXP Semiconductors Logic - Logic - Gates and Inverters - 74ABT08PW 74ABT08PW

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 24758-74ABT08PW Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 15mA, 20mA Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF Current - Quiescent (Max): 50μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 24758-74ABT08PW Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 15mA, 20mA Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF Current - Quiescent (Max): 50μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74ABT08PW - 24758-74ABT08PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ABT08PW
24758-74ABT08PW
Logic - Logic - Gates and Inverters - 74ABT08PW 24758-74ABT08PW
Manufacturer: Nexperia USA Inc. Win Source Part Number: 24758-74ABT08PW Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 15mA, 20mA Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF Current - Quiescent (Max): 50μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 24758-74ABT08PW
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 20mA
Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF
Current - Quiescent (Max): 50μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TSSOP Logic IC - 705-74ABT08PW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Logic IC
705-74ABT08PW
TSSOP Logic IC 705-74ABT08PW
IC GATE AND 4CH 2-INP 14-TSSOP Product overview: 74ABT08PW from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ABT08PW can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14-TSSOP Product overview: 74ABT08PW from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ABT08PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 24758-74ABT08PW 705-74ABT08PW
Product Name Logic - Logic - Gates and Inverters - 74ABT08PW TSSOP Logic IC
Gate Type NOT; AND; AND Gate AND
Supply Voltage 4.5 V ~ 5.5 V
Inputs 2 2
Propagation Delay 3.4 ns 3.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3G04GTXTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers