NXP Semiconductors Gates and Inverters 74ABT08N,112

Description
AND Gate IC 4 Channel 14-DIP
Request a Quote Datasheet
Description
AND Gate IC 4 Channel 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 568-2471-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
568-2471-5-ND
Gates and Inverters 568-2471-5-ND
AND Gate IC 4 Channel 14-DIP

AND Gate IC 4 Channel 14-DIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74ABT08N,112 - 764793-74ABT08N,112 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ABT08N,112
764793-74ABT08N,112
Logic - Logic - Gates and Inverters - 74ABT08N,112 764793-74ABT08N,112
Manufacturer: NXP Win Source Part Number: 764793-74ABT08N,112 Series: 74ABT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 15mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DIP Maximum Quiescent Current: 50μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 764793-74ABT08N,112
Series: 74ABT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DIP
Maximum Quiescent Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC GATE AND 4CH 2-INP 14DIP Product overview: 74ABT08N,112 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ABT08N,112 can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14DIP Product overview: 74ABT08N,112 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ABT08N,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74ABT08N,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ABT08N,112
Gates and Inverters 74ABT08N,112
AND Gate IC 4 Channel 14-DIP

AND Gate IC 4 Channel 14-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 568-2471-5-ND 764793-74ABT08N,112 705-74ABT08N,112 74ABT08N,112
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74ABT08N,112 Logic IC Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND Gate
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 3.4 ns 3.4 ns 3.4 ns
Low Level Output Current (Sink) 15 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input AND gate - 74AHC2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
6 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7989051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details