AND Gate, ABT Series, 4-Func, 2-Input, BICMOS, PDSO14
AND GATE, ABT SERIES, 4 FUNC, 2-
AND Gate IC 4 Channel 14-SSOP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ABT08DB,112 | 74ABT08DB,112 | 74ABT08DB,112 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND; AND Gate |
| Logic Family | CMOS; BiCMOS | ||
| IC Package Type | SOP; SSOP; Other; SSOP14 | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |