TRANSISTOR NPN 50V 500MA SOT-23
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096253-2PD602ARL,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 150mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
| DigiKey | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 568-2PD602ARL,215TR-ND | 2PD602ARL,215 | 096253-2PD602ARL,215 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2PD602ARL,215 | |
| Polarity | NPN | NPN; NPN |