NXP Semiconductors Automotive 50V 0.1A 250mW Bipolar Transistor 2PD601ASL/DG

Description
Trans GP BJT NPN 50V 0.1A 250mW Automotive 3-Pin SOT-23 T/R / 50 V, 100 mA NPN general-purpose transistors Product overview: 2PD601ASL/DG from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD601ASL/DG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.1A 250mW Automotive 3-Pin SOT-23 T/R / 50 V, 100 mA NPN general-purpose transistors Product overview: 2PD601ASL/DG from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD601ASL/DG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 50V 0.1A 250mW Bipolar Transistor
276-2PD601ASL/DG
Automotive 50V 0.1A 250mW Bipolar Transistor 276-2PD601ASL/DG
Trans GP BJT NPN 50V 0.1A 250mW Automotive 3-Pin SOT-23 T/R / 50 V, 100 mA NPN general-purpose transistors Product overview: 2PD601ASL/DG from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD601ASL/DG can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.1A 250mW Automotive 3-Pin SOT-23 T/R / 50 V, 100 mA NPN general-purpose transistors Product overview: 2PD601ASL/DG from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD601ASL/DG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 153177-2PD601ASL/DG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153177-2PD601ASL/DG
Discrete Semiconductor Products 153177-2PD601ASL/DG
Manufacturer: NXP Win Source Part Number: 153177-2PD601ASL/DG Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2PD601A Alternative Parts (Cross-Reference): BC847AR TR Lead Free ; BC847CR TR; BC847AR BK; BC847BR TR13; Introduction Date: November 05, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 153177-2PD601ASL/DG
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2PD601A
Alternative Parts (Cross-Reference): BC847AR TR Lead Free ; BC847CR TR; BC847AR BK; BC847BR TR13;
Introduction Date: November 05, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2PD601ASL/DG 153177-2PD601ASL/DG
Product Name Automotive 50V 0.1A 250mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data