NPN general-purpose transistor for switching and amplification, housed in a SOT23 (TO-236AB) surface-mount package measuring 2.9 mm x 1.3 mm x 1 mm. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and a total power dissipation of 250 mW at 25 ℃. The DC current gain ranges from 90 to 340 depending on operating conditions. The device meets the IEC 60134 Absolute Maximum Rating System and has a junction temperature rating up to 150 ℃.
TRANSISTOR NPN 50V 100MA SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-2PD601ART,235TR-ND |
| Product Name | Single Bipolar Transistors |