NXP Semiconductors Hard To Find - 2PD1820AR 2PD1820AR

Description
Manufacturer: NXP Win Source Part Number: 1124313-2PD1820AR Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1124313-2PD1820AR Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2PD1820AR - 1124313-2PD1820AR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2PD1820AR
1124313-2PD1820AR
Hard To Find - 2PD1820AR 1124313-2PD1820AR
Manufacturer: NXP Win Source Part Number: 1124313-2PD1820AR Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1124313-2PD1820AR
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124313-2PD1820AR
Product Name Hard To Find - 2PD1820AR
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers