NXP Semiconductors Hard To Find - 2PC4617R 2PC4617R

Description
Manufacturer: NXP Win Source Part Number: 1124309-2PC4617R Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1124309-2PC4617R Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2PC4617R - 1124309-2PC4617R - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2PC4617R
1124309-2PC4617R
Hard To Find - 2PC4617R 1124309-2PC4617R
Manufacturer: NXP Win Source Part Number: 1124309-2PC4617R Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1124309-2PC4617R
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124309-2PC4617R
Product Name Hard To Find - 2PC4617R
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details