NXP Semiconductors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2PC4617QMB,315

Description
Win Source Part Number: 957998-2PC4617QMB,31 5 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V Frequency - Transition: 100MHz Package / Case: SC-101, SOT-883 Supplier Device Package: DFN1006B-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): MUN2213T1; 2DC4617QLP-7; 2DC4617QLP-7B; UNR211V00L; UNR211000L; UNR211N00L2PC4617QMB 315; 2PC4617QMB315; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.21.0075 Mfr: NXP USA Inc. Other Names: NEXNXP2PC4617QMB,315 ,2156-2PC4617QMB,315
Request a Quote Datasheet
Description
Win Source Part Number: 957998-2PC4617QMB,31 5 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V Frequency - Transition: 100MHz Package / Case: SC-101, SOT-883 Supplier Device Package: DFN1006B-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): MUN2213T1; 2DC4617QLP-7; 2DC4617QLP-7B; UNR211V00L; UNR211000L; UNR211N00L2PC4617QMB 315; 2PC4617QMB315; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.21.0075 Mfr: NXP USA Inc. Other Names: NEXNXP2PC4617QMB,315 ,2156-2PC4617QMB,315
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 957998-2PC4617QMB,315 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
957998-2PC4617QMB,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 957998-2PC4617QMB,315
Win Source Part Number: 957998-2PC4617QMB,31 5 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V Frequency - Transition: 100MHz Package / Case: SC-101, SOT-883 Supplier Device Package: DFN1006B-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): MUN2213T1; 2DC4617QLP-7; 2DC4617QLP-7B; UNR211V00L; UNR211000L; UNR211N00L2PC4617QMB 315; 2PC4617QMB315; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.21.0075 Mfr: NXP USA Inc. Other Names: NEXNXP2PC4617QMB,315 ,2156-2PC4617QMB,315

Win Source Part Number: 957998-2PC4617QMB,315
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V
Frequency - Transition: 100MHz
Package / Case: SC-101, SOT-883
Supplier Device Package: DFN1006B-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): MUN2213T1; 2DC4617QLP-7; 2DC4617QLP-7B; UNR211V00L; UNR211000L; UNR211N00L2PC4617QMB 315; 2PC4617QMB315;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Other Names: NEXNXP2PC4617QMB,315,2156-2PC4617QMB,315

Buy Now Datasheet
 - 2PC4617QMB,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, NPN

Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, NPN

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-2PC4617QMB,315
Bipolar Transistor 276-2PC4617QMB,315
NOW NEXPERIA 2PC4617QMB - SMALL Product overview: 2PC4617QMB,315 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PC4617QMB,315 can be used for catalog matching and distributor lookup.

NOW NEXPERIA 2PC4617QMB - SMALL Product overview: 2PC4617QMB,315 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PC4617QMB,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2PC4617QMB,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PC4617QMB,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PC4617QMB,315
NOW NEXPERIA 2PC4617QMB - SMALL

NOW NEXPERIA 2PC4617QMB - SMALL

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 957998-2PC4617QMB,315 2PC4617QMB,315 276-2PC4617QMB,315 2PC4617QMB,315
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3 SOT883B Bulk
IC(max) 100 milliamps 100 milliamps
Power Gain 120 dB
Operating Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274942P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
20 V, 3 A NPN low VCEsat (BISS) transistor - 2PD2150,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC848BWE6327BTSA1 - 912940-BC848BWE6327BTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT323; SOT-323
View Details
3 suppliers