Bipolar (BJT) Transistor NPN 50V 150mA 100MHz 150mW Surface Mount SC-75
Small Signal Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
TRANS NPN 50V 0.15A SC75
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2PC4617Q,115-ND | 2PC4617Q,115 | 2PC4617Q,115 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |