NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - 2PC4081S,135 2PC4081S,135

Description
Small Signal Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2PC4081S,135 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2PC4081S,135 - 114513-2PC4081S,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2PC4081S,135
114513-2PC4081S,135
TRANSISTORS - Transistors (BJT) - Single - 2PC4081S,135 114513-2PC4081S,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 114513-2PC4081S,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 1mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 114513-2PC4081S,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-2PC4081S,135
Bipolar Transistor 276-2PC4081S,135
NOW NEXPERIA 2PC4081S - SMALL SI Product overview: 2PC4081S,135 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PC4081S,135 can be used for catalog matching and distributor lookup.

NOW NEXPERIA 2PC4081S - SMALL SI Product overview: 2PC4081S,135 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PC4081S,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2PC4081S,135 114513-2PC4081S,135 276-2PC4081S,135
Product Name TRANSISTORS - Transistors (BJT) - Single - 2PC4081S,135 Bipolar Transistor
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data