Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036466-2PC1815GR
Current Rating: 150 mA
Mounting: SMD (SMT)
Polarity: NPN
Gain Bandwidth Product: 80 MHz
Categories: OEM Parts(0-9)
Case / Package: SOT-54
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 50 V
Element Configuration: Single
Max Power Dissipation: 500 mW
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 50 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 25
Max Collector Current: 150 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1036466-2PC1815GR |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2PC1815GR |