NXP Semiconductors Hard To Find - 2PB709AR 2PB709AR

Description
Manufacturer: NXP Win Source Part Number: 1124294-2PB709AR Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1124294-2PB709AR Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2PB709AR - 1124294-2PB709AR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2PB709AR
1124294-2PB709AR
Hard To Find - 2PB709AR 1124294-2PB709AR
Manufacturer: NXP Win Source Part Number: 1124294-2PB709AR Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1124294-2PB709AR
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124294-2PB709AR
Product Name Hard To Find - 2PB709AR
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-205AF Metal Can
Packing Method Bulk; Bulk
View Details