Manufacturer: NXP
Win Source Part Number: 1004094-2PB709AR,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3; MPAK
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 210 @ 2mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 45V 100mA 70MHz 250mW Surface Mount SMT3; MPAK
TRANS PNP 45V 0.1A SMT3 Product overview: 2PB709AR,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PB709AR,115 can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.1A SMT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1004094-2PB709AR,115 | 2PB709AR,115-ND | 276-2PB709AR,115 | 2PB709AR,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2PB709AR,115 | Single Bipolar Transistors | 45V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | ||
| Package Type | SOT3; SMT3; MPAK | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |