Small Signal Bipolar Transistor, 0.1A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon
TRANS PNP 40V 100MA SC101
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096288-2PA1774RM,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 1mA, 6V
Maximum Power Dissipation: 430mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
| Rochester Electronics | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 2PA1774RM,315 | 568-2PA1774RM,315TR-ND | 096288-2PA1774RM,315 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2PA1774RM,315 | |
| Polarity | PNP | PNP; PNP |