NXP Semiconductors Automotive 60V 0.32A SOT-23 MOSFET Transistor 2N7002P

Description
MOSFET 2N-CH 60V 0.32A 6TSSOP / Trans MOSFET N-CH 60V 0.36A Automotive 3-Pin SOT-23 Product overview: 2N7002P from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.32A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 0.32A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N7002P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 0.32A 6TSSOP / Trans MOSFET N-CH 60V 0.36A Automotive 3-Pin SOT-23 Product overview: 2N7002P from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.32A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 0.32A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N7002P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 0.32A SOT-23 MOSFET Transistor
285-2N7002P
Automotive 60V 0.32A SOT-23 MOSFET Transistor 285-2N7002P
MOSFET 2N-CH 60V 0.32A 6TSSOP / Trans MOSFET N-CH 60V 0.36A Automotive 3-Pin SOT-23 Product overview: 2N7002P from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.32A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 0.32A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N7002P can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.32A 6TSSOP / Trans MOSFET N-CH 60V 0.36A Automotive 3-Pin SOT-23 Product overview: 2N7002P from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.32A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 0.32A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N7002P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002P - 095658-2N7002P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002P
095658-2N7002P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002P 095658-2N7002P
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095658-2N7002P Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: 2N7002P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP Maximum Power Dissipation: 420mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 320mA Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 0.8nC @ 4.5V Max Input Capacitance: 50pF @ 10V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): CMPDM7002AE TR Tin/Lead; 2SK1848; 2V7002KT1G; CMPDM7002AE TR PBFREE; Introduction Date: April 19, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095658-2N7002P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: 2N7002P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP
Maximum Power Dissipation: 420mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 320mA
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 0.8nC @ 4.5V
Max Input Capacitance: 50pF @ 10V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): CMPDM7002AE TR Tin/Lead; 2SK1848; 2V7002KT1G; CMPDM7002AE TR PBFREE;
Introduction Date: April 19, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2N7002P 095658-2N7002P
Product Name Automotive 60V 0.32A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002P
PD 420 milliwatts 420 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Reel - TR SOT3; SOT23; 6-TSSOP
Unlock Full Specs
to access all available technical data