NXP Semiconductors Single FETs, MOSFETs 2N7002K,215

Description
N-Channel 60V 340mA (Ta) 830mW (Ta) Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet
Description
N-Channel 60V 340mA (Ta) 830mW (Ta) Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 568-4984-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-4984-2-ND
Single FETs, MOSFETs 568-4984-2-ND
N-Channel 60V 340mA (Ta) 830mW (Ta) Surface Mount SOT-23 (TO-236AB)

N-Channel 60V 340mA (Ta) 830mW (Ta) Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
Singapore, Singapore
60V 340MA MOSFET Transistor
278-2N7002K,215
60V 340MA MOSFET Transistor 278-2N7002K,215
MOSFET N-CH 60V 340MA TO236AB Product overview: 2N7002K,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 340MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002K,215 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 340MA TO236AB Product overview: 2N7002K,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 340MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002K,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002K,215 - 906293-2N7002K,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002K,215
906293-2N7002K,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002K,215 906293-2N7002K,215
Manufacturer: NXP Win Source Part Number: 906293-2N7002K,215 Series: TrenchMOS™ Operating Temperature Range: -65°C ~ 150°C (TJ) Features: N-Channel 60 V 340mA (Ta) 830mW (Ta) Surface Mount SOT-23 (TO-236AB) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: 2N70 Categories: Discrete Semiconductor Products Case / Package: SOT-23 (TO-236AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 2N7002K,215-ND, 2N7002K T/R-ND, 568-4984-6, 2N7002K215, 568-4984-2, 568-4984-1, 934057974215, 2N7002K T/R

Manufacturer: NXP
Win Source Part Number: 906293-2N7002K,215
Series: TrenchMOS™
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: N-Channel 60 V 340mA (Ta) 830mW (Ta) Surface Mount SOT-23 (TO-236AB)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 2N70
Categories: Discrete Semiconductor Products
Case / Package: SOT-23 (TO-236AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 2N7002K,215-ND, 2N7002K T/R-ND, 568-4984-6, 2N7002K215, 568-4984-2, 568-4984-1, 934057974215, 2N7002K T/R

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002K,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002K,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002K,215
MOSFET N-CH 60V 340MA TO236AB

MOSFET N-CH 60V 340MA TO236AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 568-4984-2-ND 278-2N7002K,215 906293-2N7002K,215 2N7002K,215
Product Name Single FETs, MOSFETs 60V 340MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002K,215 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data