60 V, 0.3 A N-channel Trench MOSFET Product overview: 2N7002CK from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.3 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N7002CK can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1124225-2N7002CK
Family Name: 2N7002CK
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): 2SK1062(T5LAISIN); 2SK1062(T5LMH,F);
Introduction Date: September 11, 2009
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-2N7002CK | 1124225-2N7002CK |
| Product Name | N-Channel 60 V 0.3 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002CK |
| Package Type | SOT3 |